Broadcom Inc. Sipm Ic, 30Um, Wlcsp-16; Product Range Broadcom AFBR-S4N44C013

Description
SIPM IC, 30UM, WLCSP-16; Product Range:AFBR-S4N44 Series SiPM Array; Active Area:3.72mm x 3.72mm; Microcell Size:30µm; No. of Microcells:15060Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:WLCSP; No. of Pins:16Pins; MSL:MSLRoHS Compliant: Yes
Datasheet
Description
SIPM IC, 30UM, WLCSP-16; Product Range:AFBR-S4N44 Series SiPM Array; Active Area:3.72mm x 3.72mm; Microcell Size:30µm; No. of Microcells:15060Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:WLCSP; No. of Pins:16Pins; MSL:MSLRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 30Um, Wlcsp-16; Product Range Broadcom - 95AC1003 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 30Um, Wlcsp-16; Product Range Broadcom
95AC1003
Sipm Ic, 30Um, Wlcsp-16; Product Range Broadcom 95AC1003
SIPM IC, 30UM, WLCSP-16; Product Range:AFBR-S4N44 Series SiPM Array; Active Area:3.72mm x 3.72mm; Microcell Size:30µm; No. of Microcells:15060Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:WLCSP; No. of Pins:16Pins; MSL:MSLRoHS Compliant: Yes

SIPM IC, 30UM, WLCSP-16; Product Range:AFBR-S4N44 Series SiPM Array; Active Area:3.72mm x 3.72mm; Microcell Size:30µm; No. of Microcells:15060Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:WLCSP; No. of Pins:16Pins; MSL:MSLRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 95AC1003
Product Name Sipm Ic, 30Um, Wlcsp-16; Product Range Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers