Broadcom Inc. Photodiodes AFBR-S4K33P6435L

Description
Photodiode 430nm Module
Request a Quote Datasheet
Description
Photodiode 430nm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 516-AFBR-S4K33P6435L-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 430nm Module

Photodiode 430nm Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 516-AFBR-S4K33P6435L-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 430 nm (4300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S15137 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 360 to 1120 nm (3600 to 11200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photointerrupters - Slot Type - Logic Output - 425-1083-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package Module, Connector
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details