Broadcom Inc. Cable Assembly AFBR-HUS500Z

Description
Fiber Optic Cable 2.27mm Black 500m Medical Product overview: AFBR-HUS500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-AFBR-HUS500Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fiber Optic Cable 2.27mm Black 500m Medical Product overview: AFBR-HUS500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-AFBR-HUS500Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-AFBR-HUS500Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-AFBR-HUS500Z
Cable Assembly 449-AFBR-HUS500Z
Fiber Optic Cable 2.27mm Black 500m Medical Product overview: AFBR-HUS500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-AFBR-HUS500Z can be used for catalog matching and distributor lookup.

Fiber Optic Cable 2.27mm Black 500m Medical Product overview: AFBR-HUS500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-AFBR-HUS500Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fiber Optic Cables - AFBR-HUS500Z
768308-AFBR-HUS500Z
Fiber Optic Cables - AFBR-HUS500Z 768308-AFBR-HUS500Z
Manufacturer: Broadcom Limited Win Source Part Number: 768308-AFBR-HUS500Z Series: AFBR Packaging: Spool Type: POF Operating Temperature Range: -40°C ~ 85°C Length: 1640.4' (500.0m) Style: Standard Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.087" (2.21mm) Jacket Color: Black Family Name: AFBR Attenuation - Typ: -0.19dB Bend Radius: 35mm Categories: Cables, Wires Refractive Index - Core: 1.492 Refractive Index - Cladding: 1.42 Numerical Aperture: 0.48 Introduction Date: July 05, 2015 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 768308-AFBR-HUS500Z
Series: AFBR
Packaging: Spool
Type: POF
Operating Temperature Range: -40°C ~ 85°C
Length: 1640.4' (500.0m)
Style: Standard
Jacket (Insulation) Material: Polyethylene (PE)
Jacket (Insulation) Diameter: 0.087" (2.21mm)
Jacket Color: Black
Family Name: AFBR
Attenuation - Typ: -0.19dB
Bend Radius: 35mm
Categories: Cables, Wires
Refractive Index - Core: 1.492
Refractive Index - Cladding: 1.42
Numerical Aperture: 0.48
Introduction Date: July 05, 2015
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 449-AFBR-HUS500Z 768308-AFBR-HUS500Z
Product Name Cable Assembly Fiber Optic Cables - AFBR-HUS500Z
Application Medical
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details