Broadcom Inc. Fiber Optic Cables - AFBR-HUD500Z AFBR-HUD500Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768307-AFBR-HUD500Z Series: AFBR Packaging: Spool Type: POF Operating Temperature Range: -40°C ~ 85°C Features: Zipcord Length: 1640.4' (500.0m) Style: Standard Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.173" (4.39mm) Jacket Color: Black Family Name: AFBR Attenuation - Typ: -0.19dB Bend Radius: 35mm Categories: Cables, Wires Refractive Index - Core: 1.492 Refractive Index - Cladding: 1.42 Numerical Aperture: 0.48 Introduction Date: July 05, 2015 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768307-AFBR-HUD500Z Series: AFBR Packaging: Spool Type: POF Operating Temperature Range: -40°C ~ 85°C Features: Zipcord Length: 1640.4' (500.0m) Style: Standard Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.173" (4.39mm) Jacket Color: Black Family Name: AFBR Attenuation - Typ: -0.19dB Bend Radius: 35mm Categories: Cables, Wires Refractive Index - Core: 1.492 Refractive Index - Cladding: 1.42 Numerical Aperture: 0.48 Introduction Date: July 05, 2015 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fiber Optic Cables - AFBR-HUD500Z
768307-AFBR-HUD500Z
Fiber Optic Cables - AFBR-HUD500Z 768307-AFBR-HUD500Z
Manufacturer: Broadcom Limited Win Source Part Number: 768307-AFBR-HUD500Z Series: AFBR Packaging: Spool Type: POF Operating Temperature Range: -40°C ~ 85°C Features: Zipcord Length: 1640.4' (500.0m) Style: Standard Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.173" (4.39mm) Jacket Color: Black Family Name: AFBR Attenuation - Typ: -0.19dB Bend Radius: 35mm Categories: Cables, Wires Refractive Index - Core: 1.492 Refractive Index - Cladding: 1.42 Numerical Aperture: 0.48 Introduction Date: July 05, 2015 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 768307-AFBR-HUD500Z
Series: AFBR
Packaging: Spool
Type: POF
Operating Temperature Range: -40°C ~ 85°C
Features: Zipcord
Length: 1640.4' (500.0m)
Style: Standard
Jacket (Insulation) Material: Polyethylene (PE)
Jacket (Insulation) Diameter: 0.173" (4.39mm)
Jacket Color: Black
Family Name: AFBR
Attenuation - Typ: -0.19dB
Bend Radius: 35mm
Categories: Cables, Wires
Refractive Index - Core: 1.492
Refractive Index - Cladding: 1.42
Numerical Aperture: 0.48
Introduction Date: July 05, 2015
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Cable Assembly - 449-AFBR-HUD500Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-AFBR-HUD500Z
Cable Assembly 449-AFBR-HUD500Z
Fiber Optic Cable 2.27mm Black 500m Medical Product overview: AFBR-HUD500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-AFBR-HUD500Z can be used for catalog matching and distributor lookup.

Fiber Optic Cable 2.27mm Black 500m Medical Product overview: AFBR-HUD500Z from Broadcom is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-AFBR-HUD500Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 768307-AFBR-HUD500Z 449-AFBR-HUD500Z
Product Name Fiber Optic Cables - AFBR-HUD500Z Cable Assembly
Application Medical
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details