Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-59F2Z AFBR-59F2Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911199-AFBR-59F2Z Features: Transceiver Module General Data Transfer 250MBd 650nm 3.3V - Through Hole Package: Bulk Mounting: Through Hole Family Name: AFBR-59F2 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3468, AFBR-59F2Z-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911199-AFBR-59F2Z Features: Transceiver Module General Data Transfer 250MBd 650nm 3.3V - Through Hole Package: Bulk Mounting: Through Hole Family Name: AFBR-59F2 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3468, AFBR-59F2Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-59F2Z - 911199-AFBR-59F2Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-59F2Z
911199-AFBR-59F2Z
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-59F2Z 911199-AFBR-59F2Z
Manufacturer: Broadcom Limited Win Source Part Number: 911199-AFBR-59F2Z Features: Transceiver Module General Data Transfer 250MBd 650nm 3.3V - Through Hole Package: Bulk Mounting: Through Hole Family Name: AFBR-59F2 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3468, AFBR-59F2Z-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 911199-AFBR-59F2Z
Features: Transceiver Module General Data Transfer 250MBd 650nm 3.3V - Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: AFBR-59F2
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3468, AFBR-59F2Z-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 911199-AFBR-59F2Z
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-59F2Z
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Anaren Integrated Radio (AIR) 433MHz Transmitter Module - A1101R04C-EZ4x - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency 433 to 435 MHz
View Details