Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules AFBR-5823TQZ

Description
Win Source Part Number: 1039346-AFBR-5823TQZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Series: AFBR-58x3xxZ Connector Type: ST Package: Tray Applications: Ethernet Standard Package: 50 Data Rate: 125MBd Wavelength: 1308nm Voltage - Supply: 3.13V ~ 3.47V Mounting Type: Through Hole Alternative Parts (Cross-Reference): AFBR-5823TQZAFBR5823 TQZ; ECCN: 5A991B5A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-AFBR-5823TQZ Base Product Number: AFBR-5823
Request a Quote Datasheet
Description
Win Source Part Number: 1039346-AFBR-5823TQZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Series: AFBR-58x3xxZ Connector Type: ST Package: Tray Applications: Ethernet Standard Package: 50 Data Rate: 125MBd Wavelength: 1308nm Voltage - Supply: 3.13V ~ 3.47V Mounting Type: Through Hole Alternative Parts (Cross-Reference): AFBR-5823TQZAFBR5823 TQZ; ECCN: 5A991B5A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-AFBR-5823TQZ Base Product Number: AFBR-5823
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1039346-AFBR-5823TQZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1039346-AFBR-5823TQZ
Optoelectronics - Fiber Optics - Transceiver Modules 1039346-AFBR-5823TQZ
Win Source Part Number: 1039346-AFBR-5823TQZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Series: AFBR-58x3xxZ Connector Type: ST Package: Tray Applications: Ethernet Standard Package: 50 Data Rate: 125MBd Wavelength: 1308nm Voltage - Supply: 3.13V ~ 3.47V Mounting Type: Through Hole Alternative Parts (Cross-Reference): AFBR-5823TQZAFBR5823 TQZ; ECCN: 5A991B5A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-AFBR-5823TQZ Base Product Number: AFBR-5823

Win Source Part Number: 1039346-AFBR-5823TQZ
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Series: AFBR-58x3xxZ
Connector Type: ST
Package: Tray
Applications: Ethernet
Standard Package: 50
Data Rate: 125MBd
Wavelength: 1308nm
Voltage - Supply: 3.13V ~ 3.47V
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): AFBR-5823TQZAFBR5823TQZ;
ECCN: 5A991B5A
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Other Names: 516-AFBR-5823TQZ
Base Product Number: AFBR-5823

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1039346-AFBR-5823TQZ
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details
Wireless Module - JN5121-xxx-M01 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details