Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57E6APZ AFBR-57E6APZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 807399-AFBR-57E6APZ Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 125MBd Wavelength: 1310nm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 807399-AFBR-57E6APZ Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 125MBd Wavelength: 1310nm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57E6APZ - 807399-AFBR-57E6APZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57E6APZ
807399-AFBR-57E6APZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57E6APZ 807399-AFBR-57E6APZ
Manufacturer: Broadcom Limited Win Source Part Number: 807399-AFBR-57E6APZ Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 125MBd Wavelength: 1310nm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 807399-AFBR-57E6APZ
Mounting Style: Pluggable, SFP
Connector Type: LC Duplex
Applications: Ethernet
Data Rate: 125MBd
Wavelength: 1310nm
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 807399-AFBR-57E6APZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57E6APZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details