Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5103ATZ AFBR-5103ATZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911192-AFBR-5103ATZ Features: Transceiver Module General Purpose 100Mbps 1300nm 4.75V ~ 5.25V ST Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911192-AFBR-5103ATZ Features: Transceiver Module General Purpose 100Mbps 1300nm 4.75V ~ 5.25V ST Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5103ATZ - 911192-AFBR-5103ATZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5103ATZ
911192-AFBR-5103ATZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5103ATZ 911192-AFBR-5103ATZ
Manufacturer: Broadcom Limited Win Source Part Number: 911192-AFBR-5103ATZ Features: Transceiver Module General Purpose 100Mbps 1300nm 4.75V ~ 5.25V ST Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000

Manufacturer: Broadcom Limited
Win Source Part Number: 911192-AFBR-5103ATZ
Features: Transceiver Module General Purpose 100Mbps 1300nm 4.75V ~ 5.25V ST Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 911192-AFBR-5103ATZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5103ATZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data