Plastic Optical duplex bulkhead Specialized Fiber Optic Product overview: AFBR-4536DZ from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-AFBR-4536DZ can be used for catalog matching and distributor lookup.
Fiber Optic Receptacle Connector Duplex Black
Win Source Part Number: 1339007-AFBR-4536DZ
Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
Series: AFBR
Connector Type: Receptacle
Fastening Type: Push-Pull
Package: Bulk
Housing Material: Plastic
Housing Color: Black
Standard Package: 100
Body Material: Plastic
Mode: POF
Simplex/Duplex: Duplex
Mounting Type: Panel Mount, Flange
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.70.0000
Mfr: Broadcom Limited
Base Product Number: AFBR-4536
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 440-AFBR-4536DZ | AFBR-4536DZ-ND | 1339007-AFBR-4536DZ |
| Product Name | Electronic Connector | Fiber Optic Connector Assemblies | Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies |
| Mounting | Panel Mount, Flange | Panel Mount, Flange |