Broadcom Inc. Electronic Connector AFBR-4536BZ

Description
Plastic Optical duplex bulkhead Specialized Fiber Optic Product overview: AFBR-4536BZ from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-AFBR-4536BZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Plastic Optical duplex bulkhead Specialized Fiber Optic Product overview: AFBR-4536BZ from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-AFBR-4536BZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 440-AFBR-4536BZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
440-AFBR-4536BZ
Electronic Connector 440-AFBR-4536BZ
Plastic Optical duplex bulkhead Specialized Fiber Optic Product overview: AFBR-4536BZ from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-AFBR-4536BZ can be used for catalog matching and distributor lookup.

Plastic Optical duplex bulkhead Specialized Fiber Optic Product overview: AFBR-4536BZ from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-AFBR-4536BZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Fiber Optic Connectors - 1227228-AFBR-4536BZ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors
1227228-AFBR-4536BZ
Connectors, Interconnects - Fiber Optic Connectors 1227228-AFBR-4536BZ
Win Source Part Number: 1227228-AFBR-4536BZ Category: Connectors, Interconnects>Fiber Optic Connectors Series: AFBR Connector Type: Receptacle Fastening Type: Push-Pull Package: Bulk Housing Material: Plastic Housing Color: Blue Standard Package: 100 Body Material: Plastic Mode: POF Simplex/Duplex: Duplex Mounting Type: Panel Mount, Flange Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AFBR4536BZ; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.70.0000 Mfr: Broadcom Limited Base Product Number: AFBR-4536

Win Source Part Number: 1227228-AFBR-4536BZ
Category: Connectors, Interconnects>Fiber Optic Connectors
Series: AFBR
Connector Type: Receptacle
Fastening Type: Push-Pull
Package: Bulk
Housing Material: Plastic
Housing Color: Blue
Standard Package: 100
Body Material: Plastic
Mode: POF
Simplex/Duplex: Duplex
Mounting Type: Panel Mount, Flange
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AFBR4536BZ;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.70.0000
Mfr: Broadcom Limited
Base Product Number: AFBR-4536

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 440-AFBR-4536BZ 1227228-AFBR-4536BZ
Product Name Electronic Connector Connectors, Interconnects - Fiber Optic Connectors
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details