Win Source Part Number: 1049613-AFBR-4526Z
Category: Connectors, Interconnects>Fiber Optic Connectors
Series: AFBR
Connector Type: Plug
Fastening Type: Latch Lock
Package: Bulk
Housing Color: Black
Standard Package: 500
Body Material: Plastic
Mode: Singlemode
Simplex/Duplex: Duplex
Fiber Cladding Diameter: 1000µm
Ferrule Material: Plastic
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 228087-1; 1060660002AFBR4526Z;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.70.0000
Mfr: Broadcom Limited
Other Names: AFBR-4526Z-ND,516-29
Base Product Number: AFBR-4526
Plastic Duplex Fiber Optic Connector, 1000um, Straight, -40 to 85°C Product overview: AFBR-4526Z from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-AFBR-4526Z can be used for catalog matching and distributor lookup.
Fibre Optic Connector, 1mm, Plastic Body RoHS Compliant: Yes
CONN FIBER PLUG DUPLX 1000UM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1049613-AFBR-4526Z | 440-AFBR-4526Z | 58Y4492 | AFBR-4526Z |
| Product Name | Connectors, Interconnects - Fiber Optic Connectors | Electronic Connector | Fibre Optic Connector, 1Mm, Plastic Body Rohs Compliant Broadcom | Fiber Optic Connector Assemblies |
| Connector Type | Fibre Channel Connectors | Fibre Channel Connectors |