Broadcom Inc. Connector/Terminal/Pin AFBR-1529Z

Description
FIBER OPTIC, TRANSMITTER, 10MBD, WAVELENGTH TYP:650NM, DATA RATE MAX:-, DATA TRANSMISSION DISTANCE:50M, FORWARD CURRENT IF:30MA, FORWARD VOLTAGE:2.3V, REVERSE VOLTAGE VR:-, SIGNAL RATE MAX:10MBAUD, FIBRE OPTIC CONNECTOR TYPE:VLINK, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC, TRANSMITTER, 10MBD, WAVELENGTH TYP:650NM, DATA RATE MAX:-, DATA TRANSMISSION DISTANCE:50M, FORWARD CURRENT IF:30MA, FORWARD VOLTAGE:2.3V, REVERSE VOLTAGE VR:-, SIGNAL RATE MAX:10MBAUD, FIBRE OPTIC CONNECTOR TYPE:VLINK, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 87467875 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
87467875
Connector/Terminal/Pin 87467875
FIBER OPTIC, TRANSMITTER, 10MBD, WAVELENGTH TYP:650NM, DATA RATE MAX:-, DATA TRANSMISSION DISTANCE:50M, FORWARD CURRENT IF:30MA, FORWARD VOLTAGE:2.3V, REVERSE VOLTAGE VR:-, SIGNAL RATE MAX:10MBAUD, FIBRE OPTIC CONNECTOR TYPE:VLINK, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC, TRANSMITTER, 10MBD, WAVELENGTH TYP:650NM, DATA RATE MAX:-, DATA TRANSMISSION DISTANCE:50M, FORWARD CURRENT IF:30MA, FORWARD VOLTAGE:2.3V, REVERSE VOLTAGE VR:-, SIGNAL RATE MAX:10MBAUD, FIBRE OPTIC CONNECTOR TYPE:VLINK, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 87467875
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products