Broadcom Inc. Encoders - AEDT-9810-Z00 AEDT-9810-Z00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016215-AEDT-9810-Z0 0 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 5000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016215-AEDT-9810-Z0 0 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 5000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDT-9810-Z00
1016215-AEDT-9810-Z00
Encoders - AEDT-9810-Z00 1016215-AEDT-9810-Z00
Manufacturer: Broadcom Limited Win Source Part Number: 1016215-AEDT-9810-Z0 0 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 5000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1016215-AEDT-9810-Z00
Termination Style: Terminal Pins
Orientation: User Selectable
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 5000
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1016215-AEDT-9810-Z00
Product Name Encoders - AEDT-9810-Z00
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HCT147E - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 4.5
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
MS Series - Remote Control Encoder IC - LICAL-ENC-MS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers