Broadcom Inc. Encoders - AEDT-9810-W00 AEDT-9810-W00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768304-AEDT-9810-W00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-W00 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768304-AEDT-9810-W00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-W00 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDT-9810-W00
768304-AEDT-9810-W00
Encoders - AEDT-9810-W00 768304-AEDT-9810-W00
Manufacturer: Broadcom Limited Win Source Part Number: 768304-AEDT-9810-W00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-W00 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 768304-AEDT-9810-W00
Termination Style: Terminal Pins
Orientation: User Selectable
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: AEDT-9810-W00
Encoder Type: Optical
Pulses per Revolution: 2500
Detent: No
Categories: Sensors, Transducers
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768304-AEDT-9810-W00
Product Name Encoders - AEDT-9810-W00
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - AD722JR-16-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BM96E4 - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details