Broadcom Inc. Encoders - AEDT-9810-I00 AEDT-9810-I00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768301-AEDT-9810-I00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-I00 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768301-AEDT-9810-I00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-I00 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDT-9810-I00
768301-AEDT-9810-I00
Encoders - AEDT-9810-I00 768301-AEDT-9810-I00
Manufacturer: Broadcom Limited Win Source Part Number: 768301-AEDT-9810-I00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-I00 Encoder Type: Optical Pulses per Revolution: 512 Detent: No Categories: Sensors, Transducers Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 768301-AEDT-9810-I00
Termination Style: Terminal Pins
Orientation: User Selectable
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: AEDT-9810-I00
Encoder Type: Optical
Pulses per Revolution: 512
Detent: No
Categories: Sensors, Transducers
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768301-AEDT-9810-I00
Product Name Encoders - AEDT-9810-I00
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7181CBSTZ - Lingto Electronic Limited
Specs
Package Type QFP; 64-LQFP
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
SN54HC148 8-Line To 3-Line Priority Encoders - SNJ54HC148J - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details