Broadcom Inc. Encoders - AEDS-9640#210 AEDS-9640#210

Description
Manufacturer: Broadcom Limited Win Source Part Number: 173897-AEDS-9640#210 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 173897-AEDS-9640#210 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDS-9640#210
173897-AEDS-9640#210
Encoders - AEDS-9640#210 173897-AEDS-9640#210
Manufacturer: Broadcom Limited Win Source Part Number: 173897-AEDS-9640#210 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 173897-AEDS-9640#210
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 300 LPI
Detent: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.3VDC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 173897-AEDS-9640#210
Product Name Encoders - AEDS-9640#210
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

CD4532B CMOS 8-Bit Priority Encoder - CD4532BPWR - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
KH2 Series - 418MHz RF Transmitter / Encoder Module - TXE-418-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details