Broadcom Inc. Encoders - AEDS-9340-W00 AEDS-9340-W00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198894-AEDS-9340-W00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 120
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198894-AEDS-9340-W00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDS-9340-W00
198894-AEDS-9340-W00
Encoders - AEDS-9340-W00 198894-AEDS-9340-W00
Manufacturer: Broadcom Limited Win Source Part Number: 198894-AEDS-9340-W00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 120

Manufacturer: Broadcom Limited
Win Source Part Number: 198894-AEDS-9340-W00
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 2500
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 198894-AEDS-9340-W00
Product Name Encoders - AEDS-9340-W00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC148 8-Line To 3-Line Priority Encoders - SNJ54HC148J - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
 - DM54148J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers