Broadcom Inc. Sensors, Transducers - Encoders AEDS-9340-L00

Description
Win Source Part Number: 1032776-AEDS-9340-L0 0 Category: Sensors, Transducers>Encoders Series: AEDS-9340 Termination Style: Terminal Pins Package: Tube Standard Package: 120 Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1250 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): AEDS-9340-L00AEDS934 0L00; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-4158,AEDS-9340-L 00-ND Base Product Number: AEDS-9340
Request a Quote Datasheet
Description
Win Source Part Number: 1032776-AEDS-9340-L0 0 Category: Sensors, Transducers>Encoders Series: AEDS-9340 Termination Style: Terminal Pins Package: Tube Standard Package: 120 Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1250 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): AEDS-9340-L00AEDS934 0L00; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-4158,AEDS-9340-L 00-ND Base Product Number: AEDS-9340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1032776-AEDS-9340-L00
Sensors, Transducers - Encoders 1032776-AEDS-9340-L00
Win Source Part Number: 1032776-AEDS-9340-L0 0 Category: Sensors, Transducers>Encoders Series: AEDS-9340 Termination Style: Terminal Pins Package: Tube Standard Package: 120 Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1250 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): AEDS-9340-L00AEDS934 0L00; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-4158,AEDS-9340-L 00-ND Base Product Number: AEDS-9340

Win Source Part Number: 1032776-AEDS-9340-L00
Category: Sensors, Transducers>Encoders
Series: AEDS-9340
Termination Style: Terminal Pins
Package: Tube
Standard Package: 120
Output Type: Quadrature with Index (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 1250
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): AEDS-9340-L00AEDS9340L00;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Other Names: 516-4158,AEDS-9340-L00-ND
Base Product Number: AEDS-9340

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1032776-AEDS-9340-L00
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD1890JP-REEL - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
Interface - Encoders, Decoders, Converters - TVP5147M1PFPR - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details