Broadcom Inc. Encoders - AEDS-9340-J00 AEDS-9340-J00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768298-AEDS-9340-J00 Series: AEDS-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDS-9340 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 120
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768298-AEDS-9340-J00 Series: AEDS-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDS-9340 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDS-9340-J00
768298-AEDS-9340-J00
Encoders - AEDS-9340-J00 768298-AEDS-9340-J00
Manufacturer: Broadcom Limited Win Source Part Number: 768298-AEDS-9340-J00 Series: AEDS-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDS-9340 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 120

Manufacturer: Broadcom Limited
Win Source Part Number: 768298-AEDS-9340-J00
Series: AEDS-9340
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: AEDS-9340
Encoder Type: Optical
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768298-AEDS-9340-J00
Product Name Encoders - AEDS-9340-J00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW9910-NB2-GR - Lingto Electronic Limited
Specs
Package Type 48-VFQFN Exposed Pad
View Details