Broadcom Inc. Encoders - AEDS-9340-B00 AEDS-9340-B00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860646-AEDS-9340-B00 Series: AEDS-9340 Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Package: Bulk Mounting: Chassis Mount Family Name: AEDS-9340 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860646-AEDS-9340-B00 Series: AEDS-9340 Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Package: Bulk Mounting: Chassis Mount Family Name: AEDS-9340 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - AEDS-9340-B00 - 860646-AEDS-9340-B00 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - AEDS-9340-B00
860646-AEDS-9340-B00
Encoders - AEDS-9340-B00 860646-AEDS-9340-B00
Manufacturer: Broadcom Limited Win Source Part Number: 860646-AEDS-9340-B00 Series: AEDS-9340 Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Package: Bulk Mounting: Chassis Mount Family Name: AEDS-9340 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 860646-AEDS-9340-B00
Series: AEDS-9340
Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental)
Package: Bulk
Mounting: Chassis Mount
Family Name: AEDS-9340
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 860646-AEDS-9340-B00
Product Name Encoders - AEDS-9340-B00
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - GF9105ACQQ - Lingto Electronic Limited
Specs
Package Type QFP; 160-QFP
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - M38510/36001BEA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
HS Series - Encrypted Remote Control Encoder IC - LICAL-ENC-HS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers