Broadcom Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9310 AEDS-9310

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142801-AEDS-9310 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 20μs, 20μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 10mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142801-AEDS-9310 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 20μs, 20μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 10mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9310 - 1142801-AEDS-9310 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9310
1142801-AEDS-9310
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9310 1142801-AEDS-9310
Manufacturer: Broadcom Limited Win Source Part Number: 1142801-AEDS-9310 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 20μs, 20μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 10mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1142801-AEDS-9310
Packaging: Bulk
Type: Unamplified
Mounting Style: Through Hole
Response Time: 20μs, 20μs
Output Configuration: Phototransistor
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: PCB Mount
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 10mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1142801-AEDS-9310
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9310
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers