Broadcom Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9300 AEDS-9300

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911170-AEDS-9300 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.106" (2.7mm) Phototransistor 4-DIP Module Package: Bulk Package: 4-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911170-AEDS-9300 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.106" (2.7mm) Phototransistor 4-DIP Module Package: Bulk Package: 4-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9300 - 911170-AEDS-9300 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9300
911170-AEDS-9300
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9300 911170-AEDS-9300
Manufacturer: Broadcom Limited Win Source Part Number: 911170-AEDS-9300 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.106" (2.7mm) Phototransistor 4-DIP Module Package: Bulk Package: 4-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 911170-AEDS-9300
Operating Temperature Range: -25°C ~ 85°C
Features: Optical Sensor Through-Beam 0.106" (2.7mm) Phototransistor 4-DIP Module
Package: Bulk
Package: 4-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 911170-AEDS-9300
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - AEDS-9300
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 7703387P - RS Components, Ltd.
Specs
Package / Mounting SC-59
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers