Broadcom Inc. Encoders - AEDS-9240-G00 AEDS-9240-G00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 051568-AEDS-9240-G00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 051568-AEDS-9240-G00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDS-9240-G00
051568-AEDS-9240-G00
Encoders - AEDS-9240-G00 051568-AEDS-9240-G00
Manufacturer: Broadcom Limited Win Source Part Number: 051568-AEDS-9240-G00 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 051568-AEDS-9240-G00
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 360
Detent: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 051568-AEDS-9240-G00
Product Name Encoders - AEDS-9240-G00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TVP5158IPNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Interface - Encoders, Decoders, Converters - CS4954-CQZ - Lingto Electronic Limited
Specs
Package Type QFP; 48-LQFP
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers