Broadcom Inc. Electronic Surplus - AEDS-9140-E00 AEDS-9140-E00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 722125-AEDS-9140-E00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 722125-AEDS-9140-E00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - AEDS-9140-E00 - 722125-AEDS-9140-E00 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - AEDS-9140-E00
722125-AEDS-9140-E00
Electronic Surplus - AEDS-9140-E00 722125-AEDS-9140-E00
Manufacturer: Broadcom Limited Win Source Part Number: 722125-AEDS-9140-E00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 722125-AEDS-9140-E00
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 200
Detent: No
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 722125-AEDS-9140-E00
Product Name Electronic Surplus - AEDS-9140-E00
Unlock Full Specs
to access all available technical data