Broadcom Inc. Sensors, Transducers - Encoders AEDR-8723-102

Description
Win Source Part Number: 979997-AEDR-8723-102 Category: Sensors, Transducers>Encoders Series: AEDR Termination Style: Surface Mount (SMD,SMT) Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Voltage Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: AEDR-8723-102-ND,516 -3186-6,516-3186-1,5 16-3186-2 Base Product Number: AEDR-8723
Request a Quote Datasheet
Description
Win Source Part Number: 979997-AEDR-8723-102 Category: Sensors, Transducers>Encoders Series: AEDR Termination Style: Surface Mount (SMD,SMT) Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Voltage Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: AEDR-8723-102-ND,516 -3186-6,516-3186-1,5 16-3186-2 Base Product Number: AEDR-8723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
979997-AEDR-8723-102
Sensors, Transducers - Encoders 979997-AEDR-8723-102
Win Source Part Number: 979997-AEDR-8723-102 Category: Sensors, Transducers>Encoders Series: AEDR Termination Style: Surface Mount (SMD,SMT) Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Voltage Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Detent: No Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: AEDR-8723-102-ND,516 -3186-6,516-3186-1,5 16-3186-2 Base Product Number: AEDR-8723

Win Source Part Number: 979997-AEDR-8723-102
Category: Sensors, Transducers>Encoders
Series: AEDR
Termination Style: Surface Mount (SMD,SMT)
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential Voltage
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Detent: No
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Other Names: AEDR-8723-102-ND,516-3186-6,516-3186-1,516-3186-2
Base Product Number: AEDR-8723

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 979997-AEDR-8723-102
Product Name Sensors, Transducers - Encoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - TVP5158PNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Interface - Encoders, Decoders, Converters - TW5864C-BB1-CR - Lingto Electronic Limited
Specs
Package Type 352-BGA
View Details