Broadcom Inc. Sensors, Transducers - Encoders AEDR-8711-102

Description
Win Source Part Number: 1012187-AEDR-8711-10 2 Category: Sensors, Transducers>Encoders Series: AEDR Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: Digital Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3.3V, 5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3953-1,516-3953- 2,AEDR-8711-102-ND,5 16-3953-6 Base Product Number: AEDR-8711
Request a Quote Datasheet
Description
Win Source Part Number: 1012187-AEDR-8711-10 2 Category: Sensors, Transducers>Encoders Series: AEDR Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: Digital Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3.3V, 5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3953-1,516-3953- 2,AEDR-8711-102-ND,5 16-3953-6 Base Product Number: AEDR-8711
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1012187-AEDR-8711-102
Sensors, Transducers - Encoders 1012187-AEDR-8711-102
Win Source Part Number: 1012187-AEDR-8711-10 2 Category: Sensors, Transducers>Encoders Series: AEDR Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: Digital Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3.3V, 5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3953-1,516-3953- 2,AEDR-8711-102-ND,5 16-3953-6 Base Product Number: AEDR-8711

Win Source Part Number: 1012187-AEDR-8711-102
Category: Sensors, Transducers>Encoders
Series: AEDR
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Digital
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: Programmable
Detent: No
Voltage - Supply: 3.3V, 5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Other Names: 516-3953-1,516-3953-2,AEDR-8711-102-ND,516-3953-6
Base Product Number: AEDR-8711

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1012187-AEDR-8711-102
Product Name Sensors, Transducers - Encoders
Supply Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW9906-TA3-GR - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP
View Details