Broadcom Inc. Encoders - AEDR-8710-102 AEDR-8710-102

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860645-AEDR-8710-102 Series: AEDR Features: Rotary Encoder Optical Programmable Digital Package: Reel - TR Mounting: Surface Mount Family Name: AEDR-8710 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3187-6, 516-3187-2, 516-3187-1, AEDR-8710-102-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860645-AEDR-8710-102 Series: AEDR Features: Rotary Encoder Optical Programmable Digital Package: Reel - TR Mounting: Surface Mount Family Name: AEDR-8710 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3187-6, 516-3187-2, 516-3187-1, AEDR-8710-102-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDR-8710-102
860645-AEDR-8710-102
Encoders - AEDR-8710-102 860645-AEDR-8710-102
Manufacturer: Broadcom Limited Win Source Part Number: 860645-AEDR-8710-102 Series: AEDR Features: Rotary Encoder Optical Programmable Digital Package: Reel - TR Mounting: Surface Mount Family Name: AEDR-8710 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3187-6, 516-3187-2, 516-3187-1, AEDR-8710-102-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 860645-AEDR-8710-102
Series: AEDR
Features: Rotary Encoder Optical Programmable Digital
Package: Reel - TR
Mounting: Surface Mount
Family Name: AEDR-8710
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-3187-6, 516-3187-2, 516-3187-1, AEDR-8710-102-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 860645-AEDR-8710-102
Product Name Encoders - AEDR-8710-102
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - AD1896AYRSRL - Lingto Electronic Limited
Specs
Package Type SSOP; 28-SSOP
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details