Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8502-102 AEDR-8502-102

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198893-AEDR-8502-102 Packaging: Reel - TR Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198893-AEDR-8502-102 Packaging: Reel - TR Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8502-102 - 198893-AEDR-8502-102 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8502-102
198893-AEDR-8502-102
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8502-102 198893-AEDR-8502-102
Manufacturer: Broadcom Limited Win Source Part Number: 198893-AEDR-8502-102 Packaging: Reel - TR Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 198893-AEDR-8502-102
Packaging: Reel - TR
Mounting: SMD (SMT)
Sensing Method: Reflective
Sensing Distance: 0.039" (1mm)
Sensing Object: Codewheel/Codestrip
Sensing Light: Infrared
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8502-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8502-102
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8502-102
SENSOR OPT REFLECTIVE 1MM 8SMD

SENSOR OPT REFLECTIVE 1MM 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 198893-AEDR-8502-102 AEDR-8502-102
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8502-102 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1346645 - RS Components, Ltd.
Specs
Applications Natural Gas, General Purpose Sensor, Domestic Gas Alarm, LPG Monitoring, Portable Gas Detectors
Standards and Certifications RoHS
View Details
Photo IC for optical switch - S11049-203DT - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage -0.5000 to 7 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 979996-A1363LLUTR-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers