Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-102 AEDR-8501-102

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768297-AEDR-8501-102 Packaging: Reel package Package: 8-SMD Module Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8501 Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Categories: Sensors, Transducers Operating Supply Current: 15mA Alternative Parts (Cross-Reference): AEDR-8501-100; Introduction Date: February 22, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768297-AEDR-8501-102 Packaging: Reel package Package: 8-SMD Module Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8501 Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Categories: Sensors, Transducers Operating Supply Current: 15mA Alternative Parts (Cross-Reference): AEDR-8501-100; Introduction Date: February 22, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-102 - 768297-AEDR-8501-102 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-102
768297-AEDR-8501-102
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-102 768297-AEDR-8501-102
Manufacturer: Broadcom Limited Win Source Part Number: 768297-AEDR-8501-102 Packaging: Reel package Package: 8-SMD Module Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8501 Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Categories: Sensors, Transducers Operating Supply Current: 15mA Alternative Parts (Cross-Reference): AEDR-8501-100; Introduction Date: February 22, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 768297-AEDR-8501-102
Packaging: Reel package
Package: 8-SMD Module
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Sensing Method: Reflective
Family Name: AEDR-8501
Sensing Distance: 0.039" (1mm)
Sensing Object: Codewheel/Codestrip
Sensing Light: Infrared
Categories: Sensors, Transducers
Operating Supply Current: 15mA
Alternative Parts (Cross-Reference): AEDR-8501-100;
Introduction Date: February 22, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8501-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8501-102
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8501-102
SENSOR OPT REFLECTIVE 1MM 8SMD

SENSOR OPT REFLECTIVE 1MM 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 768297-AEDR-8501-102 AEDR-8501-102
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-102 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQDBZRQ1 - 917225-DRV5013AGQDBZRQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Environmental Sensor ICs - 2576782 - RS Components, Ltd.
Specs
Applications Environment Monitoring, Air Quality Detector
Standards and Certifications RoHS
View Details