Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-100 AEDR-8501-100

Description
Manufacturer: Broadcom Limited Win Source Part Number: 851907-AEDR-8501-100 Series: AEDR Features: Optical Sensor Package: Reel - TR Family Name: AEDR-8501 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: AEDR-8501-100-ND, 516-4157-6, 516-4157-1, 516-4157-2
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 851907-AEDR-8501-100 Series: AEDR Features: Optical Sensor Package: Reel - TR Family Name: AEDR-8501 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: AEDR-8501-100-ND, 516-4157-6, 516-4157-1, 516-4157-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-100 - 851907-AEDR-8501-100 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-100
851907-AEDR-8501-100
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-100 851907-AEDR-8501-100
Manufacturer: Broadcom Limited Win Source Part Number: 851907-AEDR-8501-100 Series: AEDR Features: Optical Sensor Package: Reel - TR Family Name: AEDR-8501 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: AEDR-8501-100-ND, 516-4157-6, 516-4157-1, 516-4157-2

Manufacturer: Broadcom Limited
Win Source Part Number: 851907-AEDR-8501-100
Series: AEDR
Features: Optical Sensor
Package: Reel - TR
Family Name: AEDR-8501
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.20.0000
Other Part Number: AEDR-8501-100-ND, 516-4157-6, 516-4157-1, 516-4157-2

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8501-100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8501-100
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8501-100
SENSOR OPT REFLECTIVE 1MM 8SMD

SENSOR OPT REFLECTIVE 1MM 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 851907-AEDR-8501-100 AEDR-8501-100
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8501-100 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers