Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8500-102 AEDR-8500-102

Description
Manufacturer: Broadcom Limited Win Source Part Number: 811176-AEDR-8500-102 Packaging: Reel Mounting Style: SMD Current - Supply: 15mA Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 811176-AEDR-8500-102 Packaging: Reel Mounting Style: SMD Current - Supply: 15mA Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8500-102 - 811176-AEDR-8500-102 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8500-102
811176-AEDR-8500-102
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8500-102 811176-AEDR-8500-102
Manufacturer: Broadcom Limited Win Source Part Number: 811176-AEDR-8500-102 Packaging: Reel Mounting Style: SMD Current - Supply: 15mA Sensing Method: Reflective Sensing Distance: 0.039" (1mm) Sensing Object: Codewheel/Codestrip Sensing Light: Infrared Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 811176-AEDR-8500-102
Packaging: Reel
Mounting Style: SMD
Current - Supply: 15mA
Sensing Method: Reflective
Sensing Distance: 0.039" (1mm)
Sensing Object: Codewheel/Codestrip
Sensing Light: Infrared
Manufacturer Package: 8-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8500-102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8500-102
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8500-102
SENSOR OPT REFLECTIVE 1MM 8SMD

SENSOR OPT REFLECTIVE 1MM 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 811176-AEDR-8500-102 AEDR-8500-102
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8500-102 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details