Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8320-1Q0 AEDR-8320-1Q0

Description
Manufacturer: Broadcom Limited Win Source Part Number: 759860-AEDR-8320-1Q0 Packaging: Tape and Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 759860-AEDR-8320-1Q0 Packaging: Tape and Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8320-1Q0 - 759860-AEDR-8320-1Q0 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8320-1Q0
759860-AEDR-8320-1Q0
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8320-1Q0 759860-AEDR-8320-1Q0
Manufacturer: Broadcom Limited Win Source Part Number: 759860-AEDR-8320-1Q0 Packaging: Tape and Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 759860-AEDR-8320-1Q0
Packaging: Tape and Reel
Mounting Style: SMD
Features: Compact Model
Supply Current: 2.2mA
Sensing Method: Reflective
Sensing Distance: 0.079" (2mm)
Sensing Object: Codewheel/Codestrip
Categories: Sensors, Transducers
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now Datasheet
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8320-1Q0
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8320-1Q0
ENCODER REFL OPT 2CH 180LPI ANG

ENCODER REFL OPT 2CH 180LPI ANG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 759860-AEDR-8320-1Q0 AEDR-8320-1Q0
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8320-1Q0 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC TO92 - TSic 506F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details