Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1V2 AEDR-8310-1V2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 077946-AEDR-8310-1V2 Packaging: Reel - TR Features: Compact Model Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 077946-AEDR-8310-1V2 Packaging: Reel - TR Features: Compact Model Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1V2 - 077946-AEDR-8310-1V2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1V2
077946-AEDR-8310-1V2
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1V2 077946-AEDR-8310-1V2
Manufacturer: Broadcom Limited Win Source Part Number: 077946-AEDR-8310-1V2 Packaging: Reel - TR Features: Compact Model Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 077946-AEDR-8310-1V2
Packaging: Reel - TR
Features: Compact Model
Mounting: SMD (SMT)
Sensing Method: Reflective
Sensing Distance: 0.079" (2mm)
Sensing Object: Codewheel/Codestrip
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2.2mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8310-1V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8310-1V2
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8310-1V2
SENSOR OPT REFLECTIVE 2MM 6SMD

SENSOR OPT REFLECTIVE 2MM 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 077946-AEDR-8310-1V2 AEDR-8310-1V2
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8310-1V2 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity - 70AH6338 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T - 908868-A1363LLUTR-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details