Broadcom Inc. SMD 5V Logic IC AEDR-8300-1W2

Description
Optical Encoder, Incremental, 2 Ch, 5V, SMD Product overview: AEDR-8300-1W2 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8300-1W2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical Encoder, Incremental, 2 Ch, 5V, SMD Product overview: AEDR-8300-1W2 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8300-1W2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V Logic IC - 556-AEDR-8300-1W2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V Logic IC
556-AEDR-8300-1W2
SMD 5V Logic IC 556-AEDR-8300-1W2
Optical Encoder, Incremental, 2 Ch, 5V, SMD Product overview: AEDR-8300-1W2 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8300-1W2 can be used for catalog matching and distributor lookup.

Optical Encoder, Incremental, 2 Ch, 5V, SMD Product overview: AEDR-8300-1W2 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8300-1W2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 556-AEDR-8300-1W2
Product Name SMD 5V Logic IC
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5408/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers