Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1Q0 AEDR-8300-1Q0

Description
Manufacturer: Broadcom Limited Win Source Part Number: 801534-AEDR-8300-1Q0 Packaging: Reel Mounting Style: SMD Features: Compact Model Current - Supply: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Manufacturer Package: 6-SMD, No Lead Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 801534-AEDR-8300-1Q0 Packaging: Reel Mounting Style: SMD Features: Compact Model Current - Supply: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Manufacturer Package: 6-SMD, No Lead Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1Q0 - 801534-AEDR-8300-1Q0 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1Q0
801534-AEDR-8300-1Q0
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1Q0 801534-AEDR-8300-1Q0
Manufacturer: Broadcom Limited Win Source Part Number: 801534-AEDR-8300-1Q0 Packaging: Reel Mounting Style: SMD Features: Compact Model Current - Supply: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Manufacturer Package: 6-SMD, No Lead Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 801534-AEDR-8300-1Q0
Packaging: Reel
Mounting Style: SMD
Features: Compact Model
Current - Supply: 2.2mA
Sensing Method: Reflective
Sensing Distance: 0.079" (2mm)
Sensing Object: Codewheel/Codestrip
Manufacturer Package: 6-SMD, No Lead
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8300-1Q0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8300-1Q0
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8300-1Q0
SENSOR OPT REFLECTIVE 2MM 6SMD

SENSOR OPT REFLECTIVE 2MM 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 801534-AEDR-8300-1Q0 AEDR-8300-1Q0
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1Q0 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1 - 900416-TMP101NAQDBVRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details