Manufacturer: Broadcom Limited
Win Source Part Number: 911168-AEDR-8300-1K1
Series: AEDR
Features: Reflective Optical Sensor 0.079" (2mm) Codewheel/Codestrip 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: AEDR-8300
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.20.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 911168-AEDR-8300-1K1 |
| Product Name | Unclassified - AEDR-8300-1K1 |