Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K0 AEDR-8300-1K0

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142799-AEDR-8300-1K 0 Packaging: Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142799-AEDR-8300-1K 0 Packaging: Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K0 - 1142799-AEDR-8300-1K0 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K0
1142799-AEDR-8300-1K0
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K0 1142799-AEDR-8300-1K0
Manufacturer: Broadcom Limited Win Source Part Number: 1142799-AEDR-8300-1K 0 Packaging: Reel Mounting Style: SMD Features: Compact Model Supply Current: 2.2mA Sensing Method: Reflective Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1142799-AEDR-8300-1K0
Packaging: Reel
Mounting Style: SMD
Features: Compact Model
Supply Current: 2.2mA
Sensing Method: Reflective
Sensing Distance: 0.079" (2mm)
Sensing Object: Codewheel/Codestrip
Categories: Sensors, Transducers
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8300-1K0
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8300-1K0
SENSOR OPT REFLECTIVE 2MM 6SMD

SENSOR OPT REFLECTIVE 2MM 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1142799-AEDR-8300-1K0 AEDR-8300-1K0
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8300-1K0 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details