Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8000-1K0 AEDR-8000-1K0

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768295-AEDR-8000-1K0 Packaging: Reel package Features: Compact Model Package: 8-SMD Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8000 Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Operating Supply Current: 2.2mA Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768295-AEDR-8000-1K0 Packaging: Reel package Features: Compact Model Package: 8-SMD Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8000 Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Operating Supply Current: 2.2mA Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8000-1K0 - 768295-AEDR-8000-1K0 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8000-1K0
768295-AEDR-8000-1K0
Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8000-1K0 768295-AEDR-8000-1K0
Manufacturer: Broadcom Limited Win Source Part Number: 768295-AEDR-8000-1K0 Packaging: Reel package Features: Compact Model Package: 8-SMD Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Sensing Method: Reflective Family Name: AEDR-8000 Sensing Distance: 0.079" (2mm) Sensing Object: Codewheel/Codestrip Categories: Sensors, Transducers Operating Supply Current: 2.2mA Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 768295-AEDR-8000-1K0
Packaging: Reel package
Features: Compact Model
Package: 8-SMD
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Sensing Method: Reflective
Family Name: AEDR-8000
Sensing Distance: 0.079" (2mm)
Sensing Object: Codewheel/Codestrip
Categories: Sensors, Transducers
Operating Supply Current: 2.2mA
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - AEDR-8000-1K0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
AEDR-8000-1K0
Sensors, Transducers - Optical Sensors - Reflective - Logic Output AEDR-8000-1K0
SENSOR OPT REFLECTIVE 2MM 8SMD

SENSOR OPT REFLECTIVE 2MM 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 768295-AEDR-8000-1K0 AEDR-8000-1K0
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - AEDR-8000-1K0 Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 86-015G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T - 858818-A1223LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details