Broadcom Inc. Encoders - AEDM-5810-Z12 AEDM-5810-Z12

Description
Manufacturer: Broadcom Limited Win Source Part Number: 000736-AEDM-5810-Z12 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: Hole for Shaft Built in Switch: No Encoder Type: Optical Pulses per Revolution: 5000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 000736-AEDM-5810-Z12 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: Hole for Shaft Built in Switch: No Encoder Type: Optical Pulses per Revolution: 5000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDM-5810-Z12
000736-AEDM-5810-Z12
Encoders - AEDM-5810-Z12 000736-AEDM-5810-Z12
Manufacturer: Broadcom Limited Win Source Part Number: 000736-AEDM-5810-Z12 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: Hole for Shaft Built in Switch: No Encoder Type: Optical Pulses per Revolution: 5000 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 000736-AEDM-5810-Z12
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Actuator Type: Hole for Shaft
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 5000
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 000736-AEDM-5810-Z12
Product Name Encoders - AEDM-5810-Z12
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - TVP5151IPBSR - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details