Broadcom Inc. Encoders - AEDM-5810-T06 AEDM-5810-T06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 772754-AEDM-5810-T06 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Hole for Shaft Built in Switch: No Family Name: AEDM-5810 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 772754-AEDM-5810-T06 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Hole for Shaft Built in Switch: No Family Name: AEDM-5810 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDM-5810-T06
772754-AEDM-5810-T06
Encoders - AEDM-5810-T06 772754-AEDM-5810-T06
Manufacturer: Broadcom Limited Win Source Part Number: 772754-AEDM-5810-T06 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Hole for Shaft Built in Switch: No Family Name: AEDM-5810 Encoder Type: Optical Pulses per Revolution: 2000 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 772754-AEDM-5810-T06
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Actuator Type: Hole for Shaft
Built in Switch: No
Family Name: AEDM-5810
Encoder Type: Optical
Pulses per Revolution: 2000
Detent: No
Categories: Sensors, Transducers
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 772754-AEDM-5810-T06
Product Name Encoders - AEDM-5810-T06
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - M38510/36001BEA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details