Broadcom Inc. Encoders - AEDB-9340-W13C AEDB-9340-W13C

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768294-AEDB-9340-W13 C Series: AEDB-9340 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Family Name: AEDB-9340 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Introduction Date: August 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 120
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768294-AEDB-9340-W13 C Series: AEDB-9340 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Family Name: AEDB-9340 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Introduction Date: August 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDB-9340-W13C
768294-AEDB-9340-W13C
Encoders - AEDB-9340-W13C 768294-AEDB-9340-W13C
Manufacturer: Broadcom Limited Win Source Part Number: 768294-AEDB-9340-W13 C Series: AEDB-9340 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Family Name: AEDB-9340 Encoder Type: Optical Pulses per Revolution: 2500 Detent: No Categories: Sensors, Transducers Introduction Date: August 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 120

Manufacturer: Broadcom Limited
Win Source Part Number: 768294-AEDB-9340-W13C
Series: AEDB-9340
Termination Style: Terminal Pins
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 8mm Open Center
Built in Switch: No
Family Name: AEDB-9340
Encoder Type: Optical
Pulses per Revolution: 2500
Detent: No
Categories: Sensors, Transducers
Introduction Date: August 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768294-AEDB-9340-W13C
Product Name Encoders - AEDB-9340-W13C
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5151ZQC - Lingto Electronic Limited
Specs
Package Type 48-VFBGA
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
MS Series - Remote Control Encoder IC - LICAL-ENC-MS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers