Broadcom Inc. Sensors, Transducers - Encoders AEDB-9140-A13

Description
Win Source Part Number: 1202076-AEDB-9140-A1 3 Category: Sensors, Transducers>Encoders Series: AEDB-9140 Termination Style: Terminal Pins Package: Bulk Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: 8mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): AEDB9140A13; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3634,AEDB-9140-A 13-ND Base Product Number: AEDB-9140
Request a Quote Datasheet
Description
Win Source Part Number: 1202076-AEDB-9140-A1 3 Category: Sensors, Transducers>Encoders Series: AEDB-9140 Termination Style: Terminal Pins Package: Bulk Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: 8mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): AEDB9140A13; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3634,AEDB-9140-A 13-ND Base Product Number: AEDB-9140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1202076-AEDB-9140-A13
Sensors, Transducers - Encoders 1202076-AEDB-9140-A13
Win Source Part Number: 1202076-AEDB-9140-A1 3 Category: Sensors, Transducers>Encoders Series: AEDB-9140 Termination Style: Terminal Pins Package: Bulk Standard Package: 100 Output Type: Quadrature with Index (Incremental) Actuator Type: 8mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): AEDB9140A13; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3634,AEDB-9140-A 13-ND Base Product Number: AEDB-9140

Win Source Part Number: 1202076-AEDB-9140-A13
Category: Sensors, Transducers>Encoders
Series: AEDB-9140
Termination Style: Terminal Pins
Package: Bulk
Standard Package: 100
Output Type: Quadrature with Index (Incremental)
Actuator Type: 8mm Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount, Motors
Alternative Parts (Cross-Reference): AEDB9140A13;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Other Names: 516-3634,AEDB-9140-A13-ND
Base Product Number: AEDB-9140

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1202076-AEDB-9140-A13
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD723ARU - Lingto Electronic Limited
Specs
Package Type SSOP; 28-TSSOP
View Details
Interface - Encoders, Decoders, Converters - TVP5146M1PFPG4 - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details