Broadcom Inc. Sensors, Transducers - Encoders AEAT-8800-Q24TR

Description
Win Source Part Number: 1160449-AEAT-8800-Q2 4TR Category: Sensors, Transducers>Encoders Termination Style: Surface Mount (SMD,SMT) Package: Tape & Reel Orientation: Vertical Standard Package: 500 Mounting: SMD (SMT) Output Type: SSI Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5.5V ~ 5.7V Alternative Parts (Cross-Reference): AEAT8800Q24TR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-AEAT-8800-Q24CT, 516-AEAT-8800-Q24DKR ,516-AEAT-8800-Q24TR Base Product Number: AEAT-8800
Request a Quote Datasheet
Description
Win Source Part Number: 1160449-AEAT-8800-Q2 4TR Category: Sensors, Transducers>Encoders Termination Style: Surface Mount (SMD,SMT) Package: Tape & Reel Orientation: Vertical Standard Package: 500 Mounting: SMD (SMT) Output Type: SSI Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5.5V ~ 5.7V Alternative Parts (Cross-Reference): AEAT8800Q24TR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-AEAT-8800-Q24CT, 516-AEAT-8800-Q24DKR ,516-AEAT-8800-Q24TR Base Product Number: AEAT-8800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1160449-AEAT-8800-Q24TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1160449-AEAT-8800-Q24TR
Sensors, Transducers - Encoders 1160449-AEAT-8800-Q24TR
Win Source Part Number: 1160449-AEAT-8800-Q2 4TR Category: Sensors, Transducers>Encoders Termination Style: Surface Mount (SMD,SMT) Package: Tape & Reel Orientation: Vertical Standard Package: 500 Mounting: SMD (SMT) Output Type: SSI Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5.5V ~ 5.7V Alternative Parts (Cross-Reference): AEAT8800Q24TR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-AEAT-8800-Q24CT, 516-AEAT-8800-Q24DKR ,516-AEAT-8800-Q24TR Base Product Number: AEAT-8800

Win Source Part Number: 1160449-AEAT-8800-Q24TR
Category: Sensors, Transducers>Encoders
Termination Style: Surface Mount (SMD,SMT)
Package: Tape & Reel
Orientation: Vertical
Standard Package: 500
Mounting: SMD (SMT)
Output Type: SSI
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 4096
Detent: No
Voltage - Supply: 5.5V ~ 5.7V
Alternative Parts (Cross-Reference): AEAT8800Q24TR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Other Names: 516-AEAT-8800-Q24CT,516-AEAT-8800-Q24DKR,516-AEAT-8800-Q24TR
Base Product Number: AEAT-8800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1160449-AEAT-8800-Q24TR
Product Name Sensors, Transducers - Encoders
Supply Voltage 5.5V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147PW - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - CS493295-CL - Lingto Electronic Limited
Specs
Package Type 44-LCC (J-Lead)
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details