Broadcom Inc. Encoders - AEAT-84AD-LBSF0 AEAT-84AD-LBSF0

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768293-AEAT-84AD-LBS F0 Series: AEAT-84AD Termination Style: Pin Strip Mounting: Chassis Mount Output Type: Gray Code (Absolute) Operating Supply Voltage: 5V Actuator Type: 10mm Geared Center Built in Switch: No Family Name: AEAT-84AD Encoder Type: Optical Pulses per Revolution: 16384 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 32
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768293-AEAT-84AD-LBS F0 Series: AEAT-84AD Termination Style: Pin Strip Mounting: Chassis Mount Output Type: Gray Code (Absolute) Operating Supply Voltage: 5V Actuator Type: 10mm Geared Center Built in Switch: No Family Name: AEAT-84AD Encoder Type: Optical Pulses per Revolution: 16384 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEAT-84AD-LBSF0
768293-AEAT-84AD-LBSF0
Encoders - AEAT-84AD-LBSF0 768293-AEAT-84AD-LBSF0
Manufacturer: Broadcom Limited Win Source Part Number: 768293-AEAT-84AD-LBS F0 Series: AEAT-84AD Termination Style: Pin Strip Mounting: Chassis Mount Output Type: Gray Code (Absolute) Operating Supply Voltage: 5V Actuator Type: 10mm Geared Center Built in Switch: No Family Name: AEAT-84AD Encoder Type: Optical Pulses per Revolution: 16384 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 32

Manufacturer: Broadcom Limited
Win Source Part Number: 768293-AEAT-84AD-LBSF0
Series: AEAT-84AD
Termination Style: Pin Strip
Mounting: Chassis Mount
Output Type: Gray Code (Absolute)
Operating Supply Voltage: 5V
Actuator Type: 10mm Geared Center
Built in Switch: No
Family Name: AEAT-84AD
Encoder Type: Optical
Pulses per Revolution: 16384
Detent: No
Categories: Sensors, Transducers
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768293-AEAT-84AD-LBSF0
Product Name Encoders - AEAT-84AD-LBSF0
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - SNJ54LS148FK - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details