Broadcom Inc. Sensors, Transducers - Encoders AEAT-84AD-LBSC0

Description
Win Source Part Number: 1185417-AEAT-84AD-LB SC0 Category: Sensors, Transducers>Encoders Series: AEAT-84AD Termination Style: Pin Strip Package: Bulk Standard Package: 32 Output Type: Gray Code (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3633,AEAT-84AD-L BSC0-ND Base Product Number: AEAT-84AD
Request a Quote Datasheet
Description
Win Source Part Number: 1185417-AEAT-84AD-LB SC0 Category: Sensors, Transducers>Encoders Series: AEAT-84AD Termination Style: Pin Strip Package: Bulk Standard Package: 32 Output Type: Gray Code (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3633,AEAT-84AD-L BSC0-ND Base Product Number: AEAT-84AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1185417-AEAT-84AD-LBSC0
Sensors, Transducers - Encoders 1185417-AEAT-84AD-LBSC0
Win Source Part Number: 1185417-AEAT-84AD-LB SC0 Category: Sensors, Transducers>Encoders Series: AEAT-84AD Termination Style: Pin Strip Package: Bulk Standard Package: 32 Output Type: Gray Code (Absolute) Actuator Type: 10mm Geared Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 4096 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3633,AEAT-84AD-L BSC0-ND Base Product Number: AEAT-84AD

Win Source Part Number: 1185417-AEAT-84AD-LBSC0
Category: Sensors, Transducers>Encoders
Series: AEAT-84AD
Termination Style: Pin Strip
Package: Bulk
Standard Package: 32
Output Type: Gray Code (Absolute)
Actuator Type: 10mm Geared Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 4096
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Other Names: 516-3633,AEAT-84AD-LBSC0-ND
Base Product Number: AEAT-84AD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1185417-AEAT-84AD-LBSC0
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7183BKSTZ - Lingto Electronic Limited
Specs
Package Type QFP; 80-LQFP
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DRE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details