Broadcom Inc. Encoders - AEAT-6600-T16 AEAT-6600-T16

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016197-AEAT-6600-T1 6 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016197-AEAT-6600-T1 6 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEAT-6600-T16
1016197-AEAT-6600-T16
Encoders - AEAT-6600-T16 1016197-AEAT-6600-T16
Manufacturer: Broadcom Limited Win Source Part Number: 1016197-AEAT-6600-T1 6 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: External Magnet Not Included Built in Switch: No Encoder Type: Magnetic Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1016197-AEAT-6600-T16
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Output Type: Quadrature (Incremental)
Actuator Type: External Magnet Not Included
Built in Switch: No
Encoder Type: Magnetic
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1016197-AEAT-6600-T16
Product Name Encoders - AEAT-6600-T16
Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - TMC2601R2C - Lingto Electronic Limited
Specs
Package Type 44-LCC (J-Lead)
View Details