Broadcom Inc. Encoders - AEAT-601B-F06 AEAT-601B-F06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768291-AEAT-601B-F06 Series: AEAT-60xx Termination Style: Cable Leads Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 6mm Dia Round End Built in Switch: No Family Name: AEAT-601B Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Introduction Date: December 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 256
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768291-AEAT-601B-F06 Series: AEAT-60xx Termination Style: Cable Leads Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 6mm Dia Round End Built in Switch: No Family Name: AEAT-601B Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Introduction Date: December 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEAT-601B-F06
768291-AEAT-601B-F06
Encoders - AEAT-601B-F06 768291-AEAT-601B-F06
Manufacturer: Broadcom Limited Win Source Part Number: 768291-AEAT-601B-F06 Series: AEAT-60xx Termination Style: Cable Leads Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 6mm Dia Round End Built in Switch: No Family Name: AEAT-601B Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Categories: Sensors, Transducers Introduction Date: December 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 256

Manufacturer: Broadcom Limited
Win Source Part Number: 768291-AEAT-601B-F06
Series: AEAT-60xx
Termination Style: Cable Leads
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 6mm Dia Round End
Built in Switch: No
Family Name: AEAT-601B
Encoder Type: Magnetic
Pulses per Revolution: 256
Detent: No
Categories: Sensors, Transducers
Introduction Date: December 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 256

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768291-AEAT-601B-F06
Product Name Encoders - AEAT-601B-F06
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147MG4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TMC22053KHC - Lingto Electronic Limited
Specs
Package Type QFP; 100-BQFP
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details