Broadcom Inc. Sensors, Transducers - Encoders AEAT-6010-A06

Description
Win Source Part Number: 994350-AEAT-6010-A06 Category: Sensors, Transducers>Encoders Series: AEAT-60xx Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Binary (Absolute) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1024 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: AEAT-6010-A06-ND,AEA T6010A06,516-2635 Base Product Number: AEAT-6010
Request a Quote Datasheet
Description
Win Source Part Number: 994350-AEAT-6010-A06 Category: Sensors, Transducers>Encoders Series: AEAT-60xx Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Binary (Absolute) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1024 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: AEAT-6010-A06-ND,AEA T6010A06,516-2635 Base Product Number: AEAT-6010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
994350-AEAT-6010-A06
Sensors, Transducers - Encoders 994350-AEAT-6010-A06
Win Source Part Number: 994350-AEAT-6010-A06 Category: Sensors, Transducers>Encoders Series: AEAT-60xx Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Binary (Absolute) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1024 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: AEAT-6010-A06-ND,AEA T6010A06,516-2635 Base Product Number: AEAT-6010

Win Source Part Number: 994350-AEAT-6010-A06
Category: Sensors, Transducers>Encoders
Series: AEAT-60xx
Termination Style: Terminal Pins
Package: Bulk
Orientation: Vertical
Standard Package: 280
Output Type: Binary (Absolute)
Actuator Type: 6mm Dia Round End
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 1024
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Other Names: AEAT-6010-A06-ND,AEAT6010A06,516-2635
Base Product Number: AEAT-6010

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 994350-AEAT-6010-A06
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD725AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
SN54HC148 8-Line To 3-Line Priority Encoders - SNJ54HC148W - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
Interface - Encoders, Decoders, Converters - NW6006AS - Lingto Electronic Limited
Specs
Package Type SOIC; 20-SOIC
View Details