Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-6010 ADNS-6010

Description
Manufacturer: Broadcom Limited Win Source Part Number: 092515-ADNS-6010 Family Name: ADNS-6010 Alternative Parts (Cross-Reference): ADNS-9500; Introduction Date: May 31, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 092515-ADNS-6010 Family Name: ADNS-6010 Alternative Parts (Cross-Reference): ADNS-9500; Introduction Date: May 31, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-6010 - 092515-ADNS-6010 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-6010
092515-ADNS-6010
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-6010 092515-ADNS-6010
Manufacturer: Broadcom Limited Win Source Part Number: 092515-ADNS-6010 Family Name: ADNS-6010 Alternative Parts (Cross-Reference): ADNS-9500; Introduction Date: May 31, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 092515-ADNS-6010
Family Name: ADNS-6010
Alternative Parts (Cross-Reference): ADNS-9500;
Introduction Date: May 31, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 092515-ADNS-6010
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ADNS-6010
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLX-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details