Manufacturer: Broadcom Limited
Win Source Part Number: 860074-ADJD-S311-CR9
Operating Temperature Range: 0°C ~ 70°C
Features: Color Sensor 10 b Sleep Mode 9-VBGA
Package: Reel - TR
Package: 9-VBGA
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-2918-2, ADJD-S311-CR999-ND, 516-2918-1, 516-2918-6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 860074-ADJD-S311-CR999 |
| Product Name | Color Sensors - ADJD-S311-CR999 |